Vishay Intertechnology, Inc. RES 3.48 OHM 3W 1% WW AXIAL RWR89S3R48FRRSL

Description
RES 3.48ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.48ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48 OHM 3W 1% WW AXIAL - RWR89S3R48FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48 OHM 3W 1% WW AXIAL
RWR89S3R48FRRSL
RES 3.48 OHM 3W 1% WW AXIAL RWR89S3R48FRRSL
RES 3.48ohm 3W 1% WW AXIAL

RES 3.48ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3R48FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3R48FRRSL-ND
Through Hole Resistors RWR89S3R48FRRSL-ND
3.48 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.48 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3R48FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3R48FRRSL
Wirewound Resistors 3110-RWR89S3R48FRRSL
ESS-2B 3.48 1% RWR89S3R48FR RSL

ESS-2B 3.48 1% RWR89S3R48FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3R48FRRSL RWR89S3R48FRRSL-ND 3110-RWR89S3R48FRRSL
Product Name RES 3.48 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.48 ohms 3.48 ohms 3.48 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details