Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3R48FSS73

Description
ESS-2B 3.48 1% RWR89S3R48FS S73
Request a Quote Datasheet
Description
ESS-2B 3.48 1% RWR89S3R48FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3R48FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3R48FSS73
Wirewound Resistors 3110-RWR89S3R48FSS73
ESS-2B 3.48 1% RWR89S3R48FS S73

ESS-2B 3.48 1% RWR89S3R48FS S73

Supplier's Site Datasheet
RES 3.48 OHM 3W 1% WW AXIAL - RWR89S3R48FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48 OHM 3W 1% WW AXIAL
RWR89S3R48FSS73
RES 3.48 OHM 3W 1% WW AXIAL RWR89S3R48FSS73
RES 3.48ohm 3W 1% WW AXIAL

RES 3.48ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3R48FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3R48FSS73-ND
Through Hole Resistors RWR89S3R48FSS73-ND
3.48 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.48 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3R48FSS73 RWR89S3R48FSS73 RWR89S3R48FSS73-ND
Product Name Wirewound Resistors RES 3.48 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3.48 ohms 3.48 ohms 3.48 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers