Vishay Intertechnology, Inc. Through Hole Resistors RWR89S4000FSS70

Description
400 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
400 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S4000FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4000FSS70-ND
Through Hole Resistors RWR89S4000FSS70-ND
400 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

400 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 400 OHM 3W 1% WW AXIAL - RWR89S4000FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400 OHM 3W 1% WW AXIAL
RWR89S4000FSS70
RES 400 OHM 3W 1% WW AXIAL RWR89S4000FSS70
RES 400ohm 3W 1% WW AXIAL

RES 400ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S4000FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4000FSS70
Wirewound Resistors 3110-RWR89S4000FSS70
ESS-2B 400 1% RWR89S4000FS S70

ESS-2B 400 1% RWR89S4000FS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S4000FSS70-ND RWR89S4000FSS70 3110-RWR89S4000FSS70
Product Name Through Hole Resistors RES 400 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 400 ohms 400 ohms 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers