Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3920FSS70

Description
ESS-2B 392 1% RWR89S3920FS S70
Request a Quote Datasheet
Description
ESS-2B 392 1% RWR89S3920FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3920FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3920FSS70
Wirewound Resistors 3110-RWR89S3920FSS70
ESS-2B 392 1% RWR89S3920FS S70

ESS-2B 392 1% RWR89S3920FS S70

Supplier's Site Datasheet
RES 392 OHM 3W 1% WW AXIAL - RWR89S3920FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 3W 1% WW AXIAL
RWR89S3920FSS70
RES 392 OHM 3W 1% WW AXIAL RWR89S3920FSS70
RES 392ohm 3W 1% WW AXIAL

RES 392ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3920FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3920FSS70-ND
Through Hole Resistors RWR89S3920FSS70-ND
392 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

392 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3920FSS70 RWR89S3920FSS70 RWR89S3920FSS70-ND
Product Name Wirewound Resistors RES 392 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 392 ohms 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details