Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3R83FRRSL

Description
ESS-2B 3.83 1% RWR89S3R83FR RSL
Request a Quote Datasheet
Description
ESS-2B 3.83 1% RWR89S3R83FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3R83FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3R83FRRSL
Wirewound Resistors 3110-RWR89S3R83FRRSL
ESS-2B 3.83 1% RWR89S3R83FR RSL

ESS-2B 3.83 1% RWR89S3R83FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3R83FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3R83FRRSL-ND
Through Hole Resistors RWR89S3R83FRRSL-ND
3.83 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.83 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.83 OHM 3W 1% WW AXIAL - RWR89S3R83FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83 OHM 3W 1% WW AXIAL
RWR89S3R83FRRSL
RES 3.83 OHM 3W 1% WW AXIAL RWR89S3R83FRRSL
RES 3.83ohm 3W 1% WW AXIAL

RES 3.83ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3R83FRRSL RWR89S3R83FRRSL-ND RWR89S3R83FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 3.83 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3.83 ohms 3.83 ohms 3.83 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details