3.32 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 3.32ohm 3W 1% WW AXIAL
ESS-2B 3.32 1% RWR89S3R32FR S70
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR89S3R32FRS70-ND | RWR89S3R32FRS70 | 3110-RWR89S3R32FRS70 |
| Product Name | Through Hole Resistors | RES 3.32 OHM 3W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 3.32 ohms | 3.32 ohms | 3.32 ohms |