Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3R01BRS73

Description
ESS-2B 3.01 .1% RWR89S3R01BR S73
Request a Quote Datasheet
Description
ESS-2B 3.01 .1% RWR89S3R01BR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3R01BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3R01BRS73
Wirewound Resistors 3110-RWR89S3R01BRS73
ESS-2B 3.01 .1% RWR89S3R01BR S73

ESS-2B 3.01 .1% RWR89S3R01BR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3R01BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3R01BRS73-ND
Through Hole Resistors RWR89S3R01BRS73-ND
3.01 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.01 OHM 3W 0.1% WW AXIAL - RWR89S3R01BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 3W 0.1% WW AXIAL
RWR89S3R01BRS73
RES 3.01 OHM 3W 0.1% WW AXIAL RWR89S3R01BRS73
RES 3.01ohm 3W 0.1% WW AXIAL

RES 3.01ohm 3W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3R01BRS73 RWR89S3R01BRS73-ND RWR89S3R01BRS73
Product Name Wirewound Resistors Through Hole Resistors RES 3.01 OHM 3W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers