Vishay Intertechnology, Inc. Through Hole Resistors RWR89S3R48FRS73

Description
3.48 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.48 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S3R48FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3R48FRS73-ND
Through Hole Resistors RWR89S3R48FRS73-ND
3.48 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.48 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.48 OHM 3W 1% WW AXIAL - RWR89S3R48FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48 OHM 3W 1% WW AXIAL
RWR89S3R48FRS73
RES 3.48 OHM 3W 1% WW AXIAL RWR89S3R48FRS73
RES 3.48ohm 3W 1% WW AXIAL

RES 3.48ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3R48FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3R48FRS73
Wirewound Resistors 3110-RWR89S3R48FRS73
ESS-2B 3.48 1% RWR89S3R48FR S73

ESS-2B 3.48 1% RWR89S3R48FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3R48FRS73-ND RWR89S3R48FRS73 3110-RWR89S3R48FRS73
Product Name Through Hole Resistors RES 3.48 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.48 ohms 3.48 ohms 3.48 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details