Vishay Intertechnology, Inc. RES 3.01 OHM 3W 0.1% WW AXIAL RWR89S3R01BRBSL

Description
RES 3.01ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.01ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01 OHM 3W 0.1% WW AXIAL - RWR89S3R01BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 3W 0.1% WW AXIAL
RWR89S3R01BRBSL
RES 3.01 OHM 3W 0.1% WW AXIAL RWR89S3R01BRBSL
RES 3.01ohm 3W 0.1% WW AXIAL

RES 3.01ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3R01BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3R01BRBSL-ND
Through Hole Resistors RWR89S3R01BRBSL-ND
3.01 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3R01BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3R01BRBSL
Wirewound Resistors 3110-RWR89S3R01BRBSL
ESS-2B 3.01 .1% RWR89S3R01BR BSL

ESS-2B 3.01 .1% RWR89S3R01BR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3R01BRBSL RWR89S3R01BRBSL-ND 3110-RWR89S3R01BRBSL
Product Name RES 3.01 OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details