Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3921FRRSL

Description
ESS-2B 3.92K 1% RWR89S3921FR RSL
Request a Quote Datasheet
Description
ESS-2B 3.92K 1% RWR89S3921FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3921FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3921FRRSL
Wirewound Resistors 3110-RWR89S3921FRRSL
ESS-2B 3.92K 1% RWR89S3921FR RSL

ESS-2B 3.92K 1% RWR89S3921FR RSL

Supplier's Site Datasheet
RES 3.92K OHM 3W 1% WW AXIAL - RWR89S3921FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 3W 1% WW AXIAL
RWR89S3921FRRSL
RES 3.92K OHM 3W 1% WW AXIAL RWR89S3921FRRSL
RES 3.92Kohm 3W 1% WW AXIAL

RES 3.92Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3921FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3921FRRSL-ND
Through Hole Resistors RWR89S3921FRRSL-ND
3.92 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.92 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3921FRRSL RWR89S3921FRRSL RWR89S3921FRRSL-ND
Product Name Wirewound Resistors RES 3.92K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3920 ohms 3920 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details