Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3R74FSBSL

Description
ESS-2B 3.74 1% RWR89S3R74FS BSL
Request a Quote Datasheet
Description
ESS-2B 3.74 1% RWR89S3R74FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3R74FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3R74FSBSL
Wirewound Resistors 3110-RWR89S3R74FSBSL
ESS-2B 3.74 1% RWR89S3R74FS BSL

ESS-2B 3.74 1% RWR89S3R74FS BSL

Supplier's Site Datasheet
RES 3.74 OHM 3W 1% WW AXIAL - RWR89S3R74FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74 OHM 3W 1% WW AXIAL
RWR89S3R74FSBSL
RES 3.74 OHM 3W 1% WW AXIAL RWR89S3R74FSBSL
RES 3.74ohm 3W 1% WW AXIAL

RES 3.74ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3R74FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3R74FSBSL-ND
Through Hole Resistors RWR89S3R74FSBSL-ND
3.74 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.74 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3R74FSBSL RWR89S3R74FSBSL RWR89S3R74FSBSL-ND
Product Name Wirewound Resistors RES 3.74 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3.74 ohms 3.74 ohms 3.74 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details