Vishay Intertechnology, Inc. RES 3.32 OHM 3W 1% WW AXIAL RWR89S3R32FMBSL

Description
RES 3.32ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.32ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32 OHM 3W 1% WW AXIAL - RWR89S3R32FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 3W 1% WW AXIAL
RWR89S3R32FMBSL
RES 3.32 OHM 3W 1% WW AXIAL RWR89S3R32FMBSL
RES 3.32ohm 3W 1% WW AXIAL

RES 3.32ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3R32FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3R32FMBSL-ND
Through Hole Resistors RWR89S3R32FMBSL-ND
3.32 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.32 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3R32FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3R32FMBSL
Wirewound Resistors 3110-RWR89S3R32FMBSL
ESS-2B 3.32 1% RWR89S3R32FM BSL

ESS-2B 3.32 1% RWR89S3R32FM BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3R32FMBSL RWR89S3R32FMBSL-ND 3110-RWR89S3R32FMBSL
Product Name RES 3.32 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - C3AR11JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details