Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3920FSS73

Description
ESS-2B 392 1% RWR89S3920FS S73
Request a Quote Datasheet
Description
ESS-2B 392 1% RWR89S3920FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3920FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3920FSS73
Wirewound Resistors 3110-RWR89S3920FSS73
ESS-2B 392 1% RWR89S3920FS S73

ESS-2B 392 1% RWR89S3920FS S73

Supplier's Site Datasheet
RES 392 OHM 3W 1% WW AXIAL - RWR89S3920FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 3W 1% WW AXIAL
RWR89S3920FSS73
RES 392 OHM 3W 1% WW AXIAL RWR89S3920FSS73
RES 392ohm 3W 1% WW AXIAL

RES 392ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3920FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3920FSS73-ND
Through Hole Resistors RWR89S3920FSS73-ND
392 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

392 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,392Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C7857 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,392Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C7857
Resistor,metal Alloy,392Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C7857
Resistor,Metal Alloy,392Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,392Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89S3920FSS73 RWR89S3920FSS73 RWR89S3920FSS73-ND 64C7857
Product Name Wirewound Resistors RES 392 OHM 3W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,392Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 392 ohms 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details