Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3R09FRRSL

Description
ESS-2B 3.09 1% RWR89S3R09FR RSL
Request a Quote Datasheet
Description
ESS-2B 3.09 1% RWR89S3R09FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3R09FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3R09FRRSL
Wirewound Resistors 3110-RWR89S3R09FRRSL
ESS-2B 3.09 1% RWR89S3R09FR RSL

ESS-2B 3.09 1% RWR89S3R09FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3R09FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3R09FRRSL-ND
Through Hole Resistors RWR89S3R09FRRSL-ND
3.09 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.09 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.09 OHM 3W 1% WW AXIAL - RWR89S3R09FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09 OHM 3W 1% WW AXIAL
RWR89S3R09FRRSL
RES 3.09 OHM 3W 1% WW AXIAL RWR89S3R09FRRSL
RES 3.09ohm 3W 1% WW AXIAL

RES 3.09ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3R09FRRSL RWR89S3R09FRRSL-ND RWR89S3R09FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 3.09 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3.09 ohms 3.09 ohms 3.09 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details