Vishay Intertechnology, Inc. Through Hole Resistors RWR89S4000FSBSL

Description
400 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
400 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S4000FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4000FSBSL-ND
Through Hole Resistors RWR89S4000FSBSL-ND
400 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

400 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S4000FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4000FSBSL
Wirewound Resistors 3110-RWR89S4000FSBSL
ESS-2B 400 1% RWR89S4000FS BSL

ESS-2B 400 1% RWR89S4000FS BSL

Supplier's Site Datasheet
RES 400 OHM 3W 1% WW AXIAL - RWR89S4000FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400 OHM 3W 1% WW AXIAL
RWR89S4000FSBSL
RES 400 OHM 3W 1% WW AXIAL RWR89S4000FSBSL
RES 400ohm 3W 1% WW AXIAL

RES 400ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S4000FSBSL-ND 3110-RWR89S4000FSBSL RWR89S4000FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 400 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 400 ohms 400 ohms 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - C71K2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details