Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3R00BRS70

Description
ESS-2B 3 .1% RWR89S3R00BR S70
Request a Quote Datasheet
Description
ESS-2B 3 .1% RWR89S3R00BR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3R00BRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3R00BRS70
Wirewound Resistors 3110-RWR89S3R00BRS70
ESS-2B 3 .1% RWR89S3R00BR S70

ESS-2B 3 .1% RWR89S3R00BR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3R00BRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3R00BRS70-ND
Through Hole Resistors RWR89S3R00BRS70-ND
3 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3 OHM 3W 0.1% WW AXIAL - RWR89S3R00BRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3 OHM 3W 0.1% WW AXIAL
RWR89S3R00BRS70
RES 3 OHM 3W 0.1% WW AXIAL RWR89S3R00BRS70
RES 3ohm 3W 0.1% WW AXIAL

RES 3ohm 3W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3R00BRS70 RWR89S3R00BRS70-ND RWR89S3R00BRS70
Product Name Wirewound Resistors Through Hole Resistors RES 3 OHM 3W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3 ohms 3 ohms 3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details