Vishay Intertechnology, Inc. Wirewound Resistors RWR89S39R2FRRSL

Description
ESS-2B 39.2 1% RWR89S39R2FR RSL
Request a Quote Datasheet
Description
ESS-2B 39.2 1% RWR89S39R2FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S39R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S39R2FRRSL
Wirewound Resistors 3110-RWR89S39R2FRRSL
ESS-2B 39.2 1% RWR89S39R2FR RSL

ESS-2B 39.2 1% RWR89S39R2FR RSL

Supplier's Site Datasheet
RES 39.2 OHM 3W 1% WW AXIAL - RWR89S39R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 3W 1% WW AXIAL
RWR89S39R2FRRSL
RES 39.2 OHM 3W 1% WW AXIAL RWR89S39R2FRRSL
RES 39.2ohm 3W 1% WW AXIAL

RES 39.2ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S39R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S39R2FRRSL-ND
Through Hole Resistors RWR89S39R2FRRSL-ND
39.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

39.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S39R2FRRSL RWR89S39R2FRRSL RWR89S39R2FRRSL-ND
Product Name Wirewound Resistors RES 39.2 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176250-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details