Vishay Intertechnology, Inc. RES 39.2 OHM 3W 1% WW AXIAL RWR89S39R2FSS73

Description
RES 39.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 3W 1% WW AXIAL - RWR89S39R2FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 3W 1% WW AXIAL
RWR89S39R2FSS73
RES 39.2 OHM 3W 1% WW AXIAL RWR89S39R2FSS73
RES 39.2ohm 3W 1% WW AXIAL

RES 39.2ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S39R2FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S39R2FSS73-ND
Through Hole Resistors RWR89S39R2FSS73-ND
39.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

39.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S39R2FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S39R2FSS73
Wirewound Resistors 3110-RWR89S39R2FSS73
ESS-2B 39.2 1% RWR89S39R2FS S73

ESS-2B 39.2 1% RWR89S39R2FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S39R2FSS73 RWR89S39R2FSS73-ND 3110-RWR89S39R2FSS73
Product Name RES 39.2 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123528 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details