ESS-2B 3.32 1% RWR89S3R32FR B12
3.32 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Res Wirewound 3.32 Ohm 1% 3W ¦50ppm/¦C 0.01% AXL Thru-Hole
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89S3R32FRB12 | RWR89S3R32FRB12-ND | RWR89S3R32FRB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Res Wirewound 3.32 Ohm 1% 3W ¦50ppm/¦C 0.01% AXL Thru-Hole |
| Category / Application | Industrial | General Use | |
| Resistance Range | 3.32 ohms | 3.32 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 to 0.0100 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound | Wirewound |