Vishay Intertechnology, Inc. RES 3 OHM 3W 0.1% WW AXIAL RWR89S3R00BSS70

Description
RES 3ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 3ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3 OHM 3W 0.1% WW AXIAL - RWR89S3R00BSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3 OHM 3W 0.1% WW AXIAL
RWR89S3R00BSS70
RES 3 OHM 3W 0.1% WW AXIAL RWR89S3R00BSS70
RES 3ohm 3W 0.1% WW AXIAL

RES 3ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3R00BSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3R00BSS70-ND
Through Hole Resistors RWR89S3R00BSS70-ND
3 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3R00BSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3R00BSS70
Wirewound Resistors 3110-RWR89S3R00BSS70
ESS-2B 3 .1% RWR89S3R00BS S70

ESS-2B 3 .1% RWR89S3R00BS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3R00BSS70 RWR89S3R00BSS70-ND 3110-RWR89S3R00BSS70
Product Name RES 3 OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3 ohms 3 ohms 3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details