Vishay Intertechnology, Inc. Through Hole Resistors RWR89S3R09FRBSL

Description
3.09 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.09 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S3R09FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3R09FRBSL-ND
Through Hole Resistors RWR89S3R09FRBSL-ND
3.09 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.09 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.09 OHM 3W 1% WW AXIAL - RWR89S3R09FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09 OHM 3W 1% WW AXIAL
RWR89S3R09FRBSL
RES 3.09 OHM 3W 1% WW AXIAL RWR89S3R09FRBSL
RES 3.09ohm 3W 1% WW AXIAL

RES 3.09ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3R09FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3R09FRBSL
Wirewound Resistors 3110-RWR89S3R09FRBSL
ESS-2B 3.09 1% RWR89S3R09FR BSL

ESS-2B 3.09 1% RWR89S3R09FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3R09FRBSL-ND RWR89S3R09FRBSL 3110-RWR89S3R09FRBSL
Product Name Through Hole Resistors RES 3.09 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.09 ohms 3.09 ohms 3.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers