ESS-2B 3.83 1% RWR89S3R83FS RSL
RES 3.83ohm 3W 1% WW AXIAL
3.83 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89S3R83FSRSL | RWR89S3R83FSRSL | RWR89S3R83FSRSL-ND |
| Product Name | Wirewound Resistors | RES 3.83 OHM 3W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 3.83 ohms | 3.83 ohms | 3.83 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 3 watts | 3 watts |