Vishay Intertechnology, Inc. Through Hole Resistors RWR89S3R24FRB12

Description
3.24 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.24 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S3R24FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3R24FRB12-ND
Through Hole Resistors RWR89S3R24FRB12-ND
3.24 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.24 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3R24FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3R24FRB12
Wirewound Resistors 3110-RWR89S3R24FRB12
ESS-2B 3.24 1% RWR89S3R24FR B12

ESS-2B 3.24 1% RWR89S3R24FR B12

Supplier's Site Datasheet
RES 3.24 OHM 3W 1% WW AXIAL - RWR89S3R24FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24 OHM 3W 1% WW AXIAL
RWR89S3R24FRB12
RES 3.24 OHM 3W 1% WW AXIAL RWR89S3R24FRB12
RES 3.24ohm 3W 1% WW AXIAL

RES 3.24ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3R24FRB12-ND 3110-RWR89S3R24FRB12 RWR89S3R24FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 3.24 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.24 ohms 3.24 ohms 3.24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details