Vishay Precision Group RES. W.W., 3W, 1%, 3 OHM RWR89S3R01FR

Description
RES. W.W., 3W, 1%, 3ohm
Request a Quote
Description
RES. W.W., 3W, 1%, 3ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES. W.W., 3W, 1%, 3 OHM - RWR89S3R01FR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES. W.W., 3W, 1%, 3 OHM
RWR89S3R01FR
RES. W.W., 3W, 1%, 3 OHM RWR89S3R01FR
RES. W.W., 3W, 1%, 3ohm

RES. W.W., 3W, 1%, 3ohm

Supplier's Site
Resistor,metal Alloy,3.01Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C7405 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,3.01Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C7405
Resistor,metal Alloy,3.01Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C7405
Resistor,Metal Alloy,3.01Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,3.01Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RWR89S3R01FR 64C7405
Product Name RES. W.W., 3W, 1%, 3 OHM Resistor,metal Alloy,3.01Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Resistance Range 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers