Vishay Intertechnology, Inc. RES 3.32 OHM 3W 1% WW AXIAL RWR89S3R32FMS70

Description
RES 3.32ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.32ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32 OHM 3W 1% WW AXIAL - RWR89S3R32FMS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 3W 1% WW AXIAL
RWR89S3R32FMS70
RES 3.32 OHM 3W 1% WW AXIAL RWR89S3R32FMS70
RES 3.32ohm 3W 1% WW AXIAL

RES 3.32ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3R32FMS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3R32FMS70-ND
Through Hole Resistors RWR89S3R32FMS70-ND
3.32 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.32 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3R32FMS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3R32FMS70
Wirewound Resistors 3110-RWR89S3R32FMS70
ESS-2B 3.32 1% RWR89S3R32FM S70

ESS-2B 3.32 1% RWR89S3R32FM S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3R32FMS70 RWR89S3R32FMS70-ND 3110-RWR89S3R32FMS70
Product Name RES 3.32 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details