Vishay Intertechnology, Inc. Through Hole Resistors RWR89S3R74FRRSL

Description
3.74 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.74 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S3R74FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3R74FRRSL-ND
Through Hole Resistors RWR89S3R74FRRSL-ND
3.74 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.74 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.74 OHM 3W 1% WW AXIAL - RWR89S3R74FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74 OHM 3W 1% WW AXIAL
RWR89S3R74FRRSL
RES 3.74 OHM 3W 1% WW AXIAL RWR89S3R74FRRSL
RES 3.74ohm 3W 1% WW AXIAL

RES 3.74ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3R74FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3R74FRRSL
Wirewound Resistors 3110-RWR89S3R74FRRSL
ESS-2B 3.74 1% RWR89S3R74FR RSL

ESS-2B 3.74 1% RWR89S3R74FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3R74FRRSL-ND RWR89S3R74FRRSL 3110-RWR89S3R74FRRSL
Product Name Through Hole Resistors RES 3.74 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.74 ohms 3.74 ohms 3.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details