Vishay Intertechnology, Inc. RES 3.16 OHM 3W 1% WW AXIAL RWR89S3R16FRB12

Description
RES 3.16ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.16ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16 OHM 3W 1% WW AXIAL - RWR89S3R16FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16 OHM 3W 1% WW AXIAL
RWR89S3R16FRB12
RES 3.16 OHM 3W 1% WW AXIAL RWR89S3R16FRB12
RES 3.16ohm 3W 1% WW AXIAL

RES 3.16ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3R16FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3R16FRB12
Wirewound Resistors 3110-RWR89S3R16FRB12
ESS-2B 3.16 1% RWR89S3R16FR B12

ESS-2B 3.16 1% RWR89S3R16FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3R16FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3R16FRB12-ND
Through Hole Resistors RWR89S3R16FRB12-ND
3.16 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.16 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3R16FRB12 3110-RWR89S3R16FRB12 RWR89S3R16FRB12-ND
Product Name RES 3.16 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.16 ohms 3.16 ohms 3.16 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1074248 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details