Vishay Intertechnology, Inc. 3.24 OHM 3W Resistor RWR89S3R24BMS73

Description
RES 3.24 OHM 3W 0.1% WW AXIAL Product overview: RWR89S3R24BMS73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.24 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.24 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR89S3R24BMS73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 3.24 OHM 3W 0.1% WW AXIAL Product overview: RWR89S3R24BMS73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.24 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.24 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR89S3R24BMS73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.24 OHM 3W Resistor - 53-RWR89S3R24BMS73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.24 OHM 3W Resistor
53-RWR89S3R24BMS73
3.24 OHM 3W Resistor 53-RWR89S3R24BMS73
RES 3.24 OHM 3W 0.1% WW AXIAL Product overview: RWR89S3R24BMS73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.24 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.24 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR89S3R24BMS73 can be used for catalog matching and distributor lookup.

RES 3.24 OHM 3W 0.1% WW AXIAL Product overview: RWR89S3R24BMS73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.24 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.24 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR89S3R24BMS73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3R24BMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3R24BMS73-ND
Through Hole Resistors RWR89S3R24BMS73-ND
3.24 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.24 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - RWR89S3R24BMS73
890803-RWR89S3R24BMS73
Through Hole Resistors - RWR89S3R24BMS73 890803-RWR89S3R24BMS73
Manufacturer: Vishay Win Source Part Number: 890803-RWR89S3R24BMS 73 Series: Military, MIL-PRF-39007, RWR89S Operating Temperature Range: -55°C ~ 250°C Features: 3.24 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound Package: Axial Package: Reel - TR Family Name: RWR89 Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0080

Manufacturer: Vishay
Win Source Part Number: 890803-RWR89S3R24BMS73
Series: Military, MIL-PRF-39007, RWR89S
Operating Temperature Range: -55°C ~ 250°C
Features: 3.24 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Package: Axial
Package: Reel - TR
Family Name: RWR89
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3R24BMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3R24BMS73
Wirewound Resistors 3110-RWR89S3R24BMS73
ESS-2B 3.24 .1% RWR89S3R24BM S73

ESS-2B 3.24 .1% RWR89S3R24BM S73

Supplier's Site Datasheet
RES 3.24 OHM 3W 0.1% WW AXIAL - RWR89S3R24BMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24 OHM 3W 0.1% WW AXIAL
RWR89S3R24BMS73
RES 3.24 OHM 3W 0.1% WW AXIAL RWR89S3R24BMS73
RES 3.24ohm 3W 0.1% WW AXIAL

RES 3.24ohm 3W 0.1% WW AXIAL

Supplier's Site
Res Wirewound 3.24 Ohm 0.1% 3W 50ppm/C 1% Ceramic Hi Temp Sil AXL Thru-Hole T/R - 873-RWR89S3R24BMS73 - Utmel Electronic Limited
Hong Kong, China
Res Wirewound 3.24 Ohm 0.1% 3W 50ppm/C 1% Ceramic Hi Temp Sil AXL Thru-Hole T/R
873-RWR89S3R24BMS73
Res Wirewound 3.24 Ohm 0.1% 3W 50ppm/C 1% Ceramic Hi Temp Sil AXL Thru-Hole T/R 873-RWR89S3R24BMS73
Res Wirewound 3.24 Ohm 0.1% 3W 50ppm/C 1% Ceramic Hi Temp Sil AXL Thru-Hole T/R

Res Wirewound 3.24 Ohm 0.1% 3W 50ppm/C 1% Ceramic Hi Temp Sil AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 53-RWR89S3R24BMS73 RWR89S3R24BMS73-ND 890803-RWR89S3R24BMS73 3110-RWR89S3R24BMS73 RWR89S3R24BMS73 873-RWR89S3R24BMS73
Product Name 3.24 OHM 3W Resistor Through Hole Resistors Through Hole Resistors - RWR89S3R24BMS73 Wirewound Resistors RES 3.24 OHM 3W 0.1% WW AXIAL Res Wirewound 3.24 Ohm 0.1% 3W 50ppm/C 1% Ceramic Hi Temp Sil AXL Thru-Hole T/R
Mounting / Packaging Axial Axial Leads; Axial Axial Leads ThroughHole; Axial Leads; Through Hole
Resistance Range 3.24 ohms 3.24 ohms 3.24 ohms 3.24 ohms 3.24 ohms
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details