Vishay Intertechnology, Inc. Through Hole Resistors RWR89S39R2FRBSL

Description
39.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
39.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S39R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S39R2FRBSL-ND
Through Hole Resistors RWR89S39R2FRBSL-ND
39.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

39.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 39.2 OHM 3W 1% WW AXIAL - RWR89S39R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 3W 1% WW AXIAL
RWR89S39R2FRBSL
RES 39.2 OHM 3W 1% WW AXIAL RWR89S39R2FRBSL
RES 39.2ohm 3W 1% WW AXIAL

RES 39.2ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S39R2FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S39R2FRBSL
Wirewound Resistors 3110-RWR89S39R2FRBSL
ESS-2B 39.2 1% RWR89S39R2FR BSL

ESS-2B 39.2 1% RWR89S39R2FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S39R2FRBSL-ND RWR89S39R2FRBSL 3110-RWR89S39R2FRBSL
Product Name Through Hole Resistors RES 39.2 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details