Vishay Intertechnology, Inc. Through Hole Resistors RWR89S3921FRS70

Description
3.92 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.92 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S3921FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3921FRS70-ND
Through Hole Resistors RWR89S3921FRS70-ND
3.92 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.92 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.92K OHM 3W 1% WW AXIAL - RWR89S3921FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 3W 1% WW AXIAL
RWR89S3921FRS70
RES 3.92K OHM 3W 1% WW AXIAL RWR89S3921FRS70
RES 3.92Kohm 3W 1% WW AXIAL

RES 3.92Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3921FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3921FRS70
Wirewound Resistors 3110-RWR89S3921FRS70
ESS-2B 3.92K 1% RWR89S3921FR S70

ESS-2B 3.92K 1% RWR89S3921FR S70

Supplier's Site Datasheet
Resistor,metal Alloy,3.92Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C7862 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,3.92Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C7862
Resistor,metal Alloy,3.92Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C7862
Resistor,Metal Alloy,3.92KOhms,1+/- % Tol,-20,20ppm-TC

Resistor,Metal Alloy,3.92KOhms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S3921FRS70-ND RWR89S3921FRS70 3110-RWR89S3921FRS70 64C7862
Product Name Through Hole Resistors RES 3.92K OHM 3W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,3.92Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details