ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
50
80
90
100
110
120
130
132
133
134
135
136
137
138
139
140
141
142
143
144
150
160
170
180
190
200
250
300
350
400
450
500
1000
1500
1578
| Product Name | Notes |
|---|---|
| Metal Film Resistors - Through Hole 1/4watt 24.9Kohms 0.5% | |
| Metal Film Resistors - Through Hole 1/4watt 24.9Kohms 1% | |
| Metal Film Resistors - Through Hole 1/4watt 25.5Kohms 0.5% | |
| Metal Film Resistors - Through Hole 1/4watt 25.5Kohms 1% | |
| Metal Film Resistors - Through Hole 1/4watt 250ohms .1% | |
| Metal Film Resistors - Through Hole 1/4watt 255Kohms .5% | |
| Metal Film Resistors - Through Hole 1/4watt 258Kohms .1% | |
| Metal Film Resistors - Through Hole 1/4watt 258ohms .1% | |
| Metal Film Resistors - Through Hole 1/4watt 261Kohms | |
| Metal Film Resistors - Through Hole 1/4watt 261ohms .1% | |
| Metal Film Resistors - Through Hole 24.9ohm .1% 25PPM 1/4W | |
| Metal Film Resistors - Through Hole CMF-55 24 1% T-1 EA e3 | |
| Metal Film Resistors - Through Hole CMF-55 24 5% T-1 K36 | |
| Metal Film Resistors - Through Hole CMF-55 24.3 .1% T-2 B14 | |
| Metal Film Resistors - Through Hole CMF-55 24.9 1% T-1 K36 | |
| Metal Film Resistors - Through Hole CMF-55 24.9 1% T-2 K36 | |
| Metal Film Resistors - Through Hole CMF-55 24.9 1% T-9 RE6 | |
| Metal Film Resistors - Through Hole CMF-55 24.9K 1% T-1 K36 | |
| Metal Film Resistors - Through Hole CMF-55 25.5K 1% T-9 EK e3 | |
| Metal Film Resistors - Through Hole CMF-55 255 .1% T-9 EB e3 | |
| Metal Film Resistors - Through Hole CMF-55 255K 1% T-9 R36 | |
| Metal Film Resistors - Through Hole CMF-55 25K 1% T-1 EB e3 | |
| Metal Film Resistors - Through Hole CMF-55 261K 1% T-1 EK e3 | |
| Metal Film Resistors - Through Hole CMF-55-39 24.9 1% T-1 EK e3 | |
| Metal Film Resistors - Through Hole | |
| METAL FILM,1/8W,24.3,1%,10 0PPM,BULK | |
| METAL FILM,1/8W,25.5K,.1%, 25PPM,BULK | |
| METAL FILM,1/8W,25.5K,1%,1 00PPM,T/R,RoHS Compliant | |
| METAL FILM,1/8W,261,1%,100 PPM,BULK | |
| RES 225ohm 1/2W 0.5% AXIAL | |
| RES 225ohm 1/2W 1% AXIAL | |
| RES 24.3ohm 1% 50PPM 1/2W | |
| RES 24.3ohm 1/2W 0.1% AXIAL | |
| RES 24.3ohm 1/2W 0.5% AXIAL | |
| RES 24.3ohm 1/2W 1% AXIAL | |
| RES 24.92ohm 1/2W 1% AXIAL | |
| RES 24.9Kohm 1/2W 0.25% AXIAL | |
| RES 24.9Kohm 1/2W 0.5% AXIAL | |
| RES 24.9Kohm 1/2W 1% AXIAL | |
| RES 24.9ohm 1/2W 0.1% AXIAL | |
| RES 24.9ohm 1/2W 0.5% AXIAL | |
| RES 24.9ohm 1/2W 1% AXIAL | |
| RES 24ohm 1/2W 0.5% AXIAL | |
| RES 25.2Kohm 1/2W 0.1% AXIAL | |
| RES 25.2ohm 1/2W 0.5% AXIAL | |
| RES 25.555Kohm 1/2W 0.1% AXIAL | |
| RES 25.5Kohm 1% 50PPM 1/2W | |
| RES 25.5Kohm 1/2W 0.1% AXIAL | |
| RES 25.5Kohm 1/2W 0.5% AXIAL | |
| RES 25.5Kohm 1/2W 1% AXIAL | |
| RES 25.5ohm 1% 50PPM 1/2W | |
| RES 25.5ohm 1/2W 0.5% AXIAL | |
| RES 25.5ohm 1/2W 1% AXIAL | |
| RES 25.6Kohm 1/2W 0.1% AXIAL | |
| RES 25.8Kohm 1/2W 0.1% AXIAL | |
| RES 25.8ohm 1/2W 0.5% AXIAL | |
| RES 250Kohm 1/2W .25% AXIAL | |
| RES 250Kohm 1/2W 0.1% AXIAL | |
| RES 250Kohm 1/2W 0.25% AXIAL | |
| RES 250Kohm 1/2W 1% AXIAL | |
| RES 250ohm 1/2W 0.1% AXIAL | |
| RES 250ohm 1/2W 1% AXIAL | |
| RES 255Kohm 1% 50PPM 1/2W | |
| RES 255Kohm 1/2W .1% AXIAL | |
| RES 255Kohm 1/2W .5% AXIAL | |
| RES 255Kohm 1/2W 1% AXIAL | |
| RES 255ohm 1% 50PPM 1/2W | |
| RES 256ohm 1/2W 0.1% AXIAL | |
| RES 257Kohm 1/2W 0.1% AXIAL | |
| RES 258Kohm 1/2W 0.1% AXIAL | |
| RES 258ohm 1/2W 0.1% AXIAL | |
| RES 259Kohm 1/2W 0.1% AXIAL | |
| RES 25Kohm 1/2W 0.1% AXIAL | |
| RES 25Kohm 1/2W 1% AXIAL | |
| RES 25ohm 1/2W 0.1% AXIAL | |
| RES 25ohm 1/2W 2% AXIAL | |
| RES 260ohm 1/2W 1% AXIAL | |
| RES 261Kohm 1% 50PPM 1/2W | |
| RES 261Kohm 1/2W 0.1% AXIAL | |
| RES 261Kohm 1/2W 0.5% AXIAL | |
| RES 261Kohm 1/2W 1% AXIAL | |
| RES 261ohm 1/2W 0.1% AXIAL | |
| RES 261ohm 1/2W 1% AXIAL | |
| RES 264Kohm 1/2W 0.1% AXIAL | |
| Res Metal Film 24.3 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R | |
| Res Metal Film 24.9K Ohm 0.5% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Metal Film 24.9K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole Bulk | |
| Res Metal Film 24.9K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole Bulk | |
| Res Metal Film 25.2K Ohm 0.5% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Metal Film 25.5K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole Bulk | |
| Res Metal Film 250 Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R | |
| Res Metal Film 255K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R | |
| RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 24.3ohm, THROUGH HOLE MOUNT | |
| RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 24.9ohm, THROUGH HOLE MOUNT | |
| RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 25.5ohm, THROUGH HOLE MOUNT | |
| RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 255ohm, THROUGH HOLE MOUNT | |
| RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 261ohm, THROUGH HOLE MOUNT | |
| Resistor-Fixed-Singl e-Through-Hole | |
| Vishay/DaleMetal Film Resistors - Through Hole |
| << Prev | Next >> |