ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
50
80
90
100
110
120
130
138
139
140
141
142
143
144
145
146
147
148
149
150
160
170
180
190
200
210
250
300
350
400
450
500
1000
1500
1578
| Product Name | Notes |
|---|---|
| Metal Film Resistors - Through Hole 1/4watt 2.21Mohms 1% 25ppm | |
| Metal Film Resistors - Through Hole 1/4watt 2.21Mohms 1% | |
| Metal Film Resistors - Through Hole 1/4watt 2.49Mohms 1% | |
| Metal Film Resistors - Through Hole 1/4watt 2.4Mohms 5% | |
| Metal Film Resistors - Through Hole 1/4watt 2.5Mohms .1% | |
| Metal Film Resistors - Through Hole 1/4watt 2.74Mohms 1% | |
| Metal Film Resistors - Through Hole 1/4watt 2.7Mohms 2% | |
| Metal Film Resistors - Through Hole 1/4watt 2.87Mohms 1% | |
| Metal Film Resistors - Through Hole 2.4Mohm .1% 50PPM 1/4W | |
| Metal Film Resistors - Through Hole 2.5Mohm .1% 50PPM 1/4W | |
| Metal Film Resistors - Through Hole CMF-55 2.14M 1% T-1 RE5 | |
| Metal Film Resistors - Through Hole CMF-55 2.2M 5% T-1 K36 | |
| Metal Film Resistors - Through Hole CMF-55 2.55M 2% T-00 B14 | |
| Metal Film Resistors - Through Hole CMF-55 2.55M 2% T-1 EK e3 | |
| Metal Film Resistors - Through Hole CMF-55 2.7M 1% T-1 K36 | |
| Metal Film Resistors - Through Hole | |
| METAL FILM,1/8W,2.37M,1%,1 00PPM,T/R | |
| RES 2.05Mohm 1% 50PPM 1/2W | |
| RES 2.05Mohm 1/2W 1% AXIAL | |
| RES 2.10Mohm 1/2W 1% AXIAL | |
| RES 2.15Mohm 1/2W 1% AXIAL | |
| RES 2.15Mohm 1/2W 2% AXIAL | |
| RES 2.21Mohm 1/2W .5% AXIAL | |
| RES 2.21Mohm 1/2W 1% AXIAL | |
| RES 2.21Mohm 1/2W 2% AXIAL | |
| RES 2.26Mohm 1% 50PPM 1/2W | |
| RES 2.26Mohm 1/2W 1% AXIAL | |
| RES 2.2Mohm 1/2W 0.1% AXIAL | |
| RES 2.2Mohm 1/2W 1% AXIAL | |
| RES 2.2Mohm 1/2W 2% AXIAL | |
| RES 2.2Mohm 1/2W 5% AXIAL | |
| RES 2.32Mohm 1/2W .1% AXIAL | |
| RES 2.32Mohm 1/2W 1% AXIAL | |
| RES 2.37Mohm 1/2W 1% AXIAL | |
| RES 2.3Mohm 1/2W 1% AXIAL | |
| RES 2.41Mohm 1/2W 1% AXIAL | |
| RES 2.43Mohm 1% 50PPM 1/2W | |
| RES 2.43Mohm 1/2W .1% AXIAL | |
| RES 2.43Mohm 1/2W 1% AXIAL | |
| RES 2.47Mohm 1/2W 1% AXIAL | |
| RES 2.49Mohm 1% 50PPM 1/2W | |
| RES 2.49Mohm 1/2W .1% AXIAL | |
| RES 2.49Mohm 1/2W 1% AXIAL | |
| RES 2.49Mohm 1/2W 2% AXIAL | |
| RES 2.4Mohm 1/2W .5% AXIAL | |
| RES 2.4Mohm 1/2W 1% AXIAL | |
| RES 2.4Mohm 1/2W 5% AXIAL | |
| RES 2.55Mohm 1/2W 1% AXIAL | |
| RES 2.55Mohm 1/2W 2% AXIAL | |
| RES 2.5Mohm 1/2W 0.1% AXIAL | |
| RES 2.5Mohm 1/2W 0.25% AXIAL | |
| RES 2.5Mohm 1/2W 1% AXIAL | |
| RES 2.61Mohm 1% 50PPM 1/2W | |
| RES 2.61Mohm 1/2W 1% AXIAL | |
| RES 2.64Mohm 1/2W .5% AXIAL | |
| RES 2.67Mohm 1/2W 1% AXIAL | |
| RES 2.67Mohm 1/2W 2% AXIAL | |
| RES 2.71Mohm 1/2W .1% AXIAL | |
| RES 2.74Mohm 1/2W 1% AXIAL | |
| RES 2.7Mohm 1/2W 1% AXIAL | |
| RES 2.7Mohm 1/2W 2% AXIAL | |
| RES 2.7Mohm 1/2W 5% AXIAL | |
| RES 2.80Mohm 1% 50PPM 1/2W | |
| RES 2.87Mohm 1% 50PPM 1/2W | |
| RES 2.87Mohm 1/2W 1% AXIAL | |
| RES 2.8Mohm 1/2W 1% AXIAL | |
| RES 2.8Mohm 1/2W 2% AXIAL | |
| Res Metal Film 2.32M Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole | |
| Resistor-Fixed-Singl e-Through-Hole | |
| Vishay/DaleMetal Film Resistors - Through Hole |
| << Prev | Next >> |