Vishay Intertechnology, Inc. Through Hole Resistors CMF55261K00FHEK

Description
261 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
261 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55261K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55261K00FHEK-ND
Through Hole Resistors CMF55261K00FHEK-ND
261 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

261 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 261K OHM 1/2W 1% AXIAL - CMF55261K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261K OHM 1/2W 1% AXIAL
CMF55261K00FHEK
RES 261K OHM 1/2W 1% AXIAL CMF55261K00FHEK
RES 261Kohm 1/2W 1% AXIAL

RES 261Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 261K 1% T-2 Ek E3 Vishay - 68P4923 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 261K 1% T-2 Ek E3 Vishay
68P4923
Cmf-55 261K 1% T-2 Ek E3 Vishay 68P4923
CMF-55 261K 1% T-2 EK e3

CMF-55 261K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55261K00FHEK-ND CMF55261K00FHEK 68P4923
Product Name Through Hole Resistors RES 261K OHM 1/2W 1% AXIAL Cmf-55 261K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details