Vishay Intertechnology, Inc. Through Hole Resistors CMF55264K00BHR6

Description
264 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
264 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55264K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55264K00BHR6-ND
Through Hole Resistors CMF55264K00BHR6-ND
264 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

264 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 264K OHM 1/2W 0.1% AXIAL - CMF55264K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 264K OHM 1/2W 0.1% AXIAL
CMF55264K00BHR6
RES 264K OHM 1/2W 0.1% AXIAL CMF55264K00BHR6
RES 264Kohm 1/2W 0.1% AXIAL

RES 264Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,264Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C1980 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,264Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C1980
Resistor,metal Film,264Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C1980
Resistor,Metal Film,264KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,264KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55264K00BHR6-ND CMF55264K00BHR6 41C1980
Product Name Through Hole Resistors RES 264K OHM 1/2W 0.1% AXIAL Resistor,metal Film,264Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details