Vishay Intertechnology, Inc. Through Hole Resistors CMF5524R900DEEK

Description
24.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
24.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5524R900DEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524R900DEEK-ND
Through Hole Resistors CMF5524R900DEEK-ND
24.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 24.9 OHM 1/2W 0.5% AXIAL - CMF5524R900DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/2W 0.5% AXIAL
CMF5524R900DEEK
RES 24.9 OHM 1/2W 0.5% AXIAL CMF5524R900DEEK
RES 24.9ohm 1/2W 0.5% AXIAL

RES 24.9ohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 24.9 .5% T-9 Ek E3 Vishay - 68P4604 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 24.9 .5% T-9 Ek E3 Vishay
68P4604
Cmf-55 24.9 .5% T-9 Ek E3 Vishay 68P4604
CMF-55 24.9 .5% T-9 EK e3

CMF-55 24.9 .5% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524R900DEEK-ND CMF5524R900DEEK 68P4604
Product Name Through Hole Resistors RES 24.9 OHM 1/2W 0.5% AXIAL Cmf-55 24.9 .5% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details