Vishay Intertechnology, Inc. RES 25.8 OHM 1/2W 0.5% AXIAL CMF5525R800DHBF

Description
RES 25.8ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 25.8ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.8 OHM 1/2W 0.5% AXIAL - CMF5525R800DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.8 OHM 1/2W 0.5% AXIAL
CMF5525R800DHBF
RES 25.8 OHM 1/2W 0.5% AXIAL CMF5525R800DHBF
RES 25.8ohm 1/2W 0.5% AXIAL

RES 25.8ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5525R800DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525R800DHBF-ND
Through Hole Resistors CMF5525R800DHBF-ND
25.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5525R800DHBF CMF5525R800DHBF-ND
Product Name RES 25.8 OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25.8 ohms 25.8 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers