Vishay Intertechnology, Inc. Through Hole Resistors CMF55250R00FKBF

Description
250 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
250 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF250HQ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF250HQ-ND
Through Hole Resistors CMF250HQ-ND
250 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 250 OHM 1/2W 1% AXIAL - CMF55250R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1/2W 1% AXIAL
CMF55250R00FKBF
RES 250 OHM 1/2W 1% AXIAL CMF55250R00FKBF
RES 250ohm 1/2W 1% AXIAL

RES 250ohm 1/2W 1% AXIAL

Supplier's Site
250 Ohm 0.25W 4W Resistor - 53-CMF55250R00FKBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250 Ohm 0.25W 4W Resistor
53-CMF55250R00FKBF
250 Ohm 0.25W 4W Resistor 53-CMF55250R00FKBF
Res Metal Film 250 Ohm 1% 0.25W(1/4W) ±100ppm/°C Epoxy AXL Bulk Product overview: CMF55250R00FKBF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250 Ohm, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55250R00FKBF can be used for catalog matching and distributor lookup.

Res Metal Film 250 Ohm 1% 0.25W(1/4W) ±100ppm/°C Epoxy AXL Bulk Product overview: CMF55250R00FKBF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250 Ohm, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55250R00FKBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor - 66909746 - Radwell International
Willingboro, NJ, United States
Resistor
66909746
Resistor 66909746
RESISTOR, AXIAL METAL FILM, 250OHM, 1%, 1/2W, 6MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL METAL FILM, 250OHM, 1%, 1/2W, 6MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number CMF250HQ-ND CMF55250R00FKBF 53-CMF55250R00FKBF 66909746
Product Name Through Hole Resistors RES 250 OHM 1/2W 1% AXIAL 250 Ohm 0.25W 4W Resistor Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 250 ohms 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details