Vishay Intertechnology, Inc. RES 261K OHM 1/2W 1% AXIAL CMF55261K00FHEA

Description
RES 261Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 261Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261K OHM 1/2W 1% AXIAL - CMF55261K00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261K OHM 1/2W 1% AXIAL
CMF55261K00FHEA
RES 261K OHM 1/2W 1% AXIAL CMF55261K00FHEA
RES 261Kohm 1/2W 1% AXIAL

RES 261Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55261K00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55261K00FHEA-ND
Through Hole Resistors CMF55261K00FHEA-ND
261 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

261 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 261K 1% T-2 Ea E3 Vishay - 68P4921 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 261K 1% T-2 Ea E3 Vishay
68P4921
Cmf-55 261K 1% T-2 Ea E3 Vishay 68P4921
CMF-55 261K 1% T-2 EA e3

CMF-55 261K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55261K00FHEA CMF55261K00FHEA-ND 68P4921
Product Name RES 261K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 261K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details