Vishay Intertechnology, Inc. RES 261K OHM 1/2W 0.5% AXIAL CMF55261K00DHEK

Description
RES 261Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 261Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261K OHM 1/2W 0.5% AXIAL - CMF55261K00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261K OHM 1/2W 0.5% AXIAL
CMF55261K00DHEK
RES 261K OHM 1/2W 0.5% AXIAL CMF55261K00DHEK
RES 261Kohm 1/2W 0.5% AXIAL

RES 261Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55261K00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55261K00DHEK-ND
Through Hole Resistors CMF55261K00DHEK-ND
261 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

261 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 261K .5% T-2 Ek E3 Vishay - 68P4919 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 261K .5% T-2 Ek E3 Vishay
68P4919
Cmf-55 261K .5% T-2 Ek E3 Vishay 68P4919
CMF-55 261K .5% T-2 EK e3

CMF-55 261K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55261K00DHEK CMF55261K00DHEK-ND 68P4919
Product Name RES 261K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 261K .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers