Vishay Intertechnology, Inc. RES 258K OHM 1/2W 0.1% AXIAL CMF55258K00BER670

Description
RES 258Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 258Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 258K OHM 1/2W 0.1% AXIAL - CMF55258K00BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 258K OHM 1/2W 0.1% AXIAL
CMF55258K00BER670
RES 258K OHM 1/2W 0.1% AXIAL CMF55258K00BER670
RES 258Kohm 1/2W 0.1% AXIAL

RES 258Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55258K00BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55258K00BER670-ND
Through Hole Resistors CMF55258K00BER670-ND
258 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

258 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 258K .1% T-9 Re6 Vishay - 68P4839 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 258K .1% T-9 Re6 Vishay
68P4839
Cmf-55-70 258K .1% T-9 Re6 Vishay 68P4839
CMF-55-70 258K .1% T-9 RE6

CMF-55-70 258K .1% T-9 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55258K00BER670 CMF55258K00BER670-ND 68P4839
Product Name RES 258K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 258K .1% T-9 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 258000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details