Vishay Intertechnology, Inc. RES 250 OHM 1/2W 0.1% AXIAL CMF55250R00BEEA

Description
RES 250ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 250ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 1/2W 0.1% AXIAL - CMF55250R00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1/2W 0.1% AXIAL
CMF55250R00BEEA
RES 250 OHM 1/2W 0.1% AXIAL CMF55250R00BEEA
RES 250ohm 1/2W 0.1% AXIAL

RES 250ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55250R00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55250R00BEEA-ND
Through Hole Resistors CMF55250R00BEEA-ND
250 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 250 .1% T-9 Ea E3 Vishay - 68P4792 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 250 .1% T-9 Ea E3 Vishay
68P4792
Cmf-55 250 .1% T-9 Ea E3 Vishay 68P4792
CMF-55 250 .1% T-9 EA e3

CMF-55 250 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55250R00BEEA CMF55250R00BEEA-ND 68P4792
Product Name RES 250 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 250 .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250 ohms 250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details