Vishay Intertechnology, Inc. RES 25.555K OHM 1/2W 0.1% AXIAL CMF5525K555BEEB

Description
RES 25.555Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 25.555Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.555K OHM 1/2W 0.1% AXIAL - CMF5525K555BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.555K OHM 1/2W 0.1% AXIAL
CMF5525K555BEEB
RES 25.555K OHM 1/2W 0.1% AXIAL CMF5525K555BEEB
RES 25.555Kohm 1/2W 0.1% AXIAL

RES 25.555Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5525K555BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525K555BEEB-ND
Through Hole Resistors CMF5525K555BEEB-ND
25.555 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.555 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 25.555K .1% T-9 Eb E3 Vishay - 68P4761 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 25.555K .1% T-9 Eb E3 Vishay
68P4761
Cmf-55 25.555K .1% T-9 Eb E3 Vishay 68P4761
CMF-55 25.555K .1% T-9 EB e3

CMF-55 25.555K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525K555BEEB CMF5525K555BEEB-ND 68P4761
Product Name RES 25.555K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 25.555K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25555 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details