Vishay Intertechnology, Inc. RES 25.5K OHM 1/2W 1% AXIAL CMF5525K500FKR6

Description
RES 25.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 25.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM 1/2W 1% AXIAL - CMF5525K500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1/2W 1% AXIAL
CMF5525K500FKR6
RES 25.5K OHM 1/2W 1% AXIAL CMF5525K500FKR6
RES 25.5Kohm 1/2W 1% AXIAL

RES 25.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5525K500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525K500FKR6-ND
Through Hole Resistors CMF5525K500FKR6-ND
25.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,255Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C1787 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,255Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C1787
Resistor,metal Film,255Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C1787
Resistor,Metal Film,255KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,255KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525K500FKR6 CMF5525K500FKR6-ND 41C1787
Product Name RES 25.5K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,255Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details