Vishay Intertechnology, Inc. Metal Film Resistors - CMF5524K900DHR6

Description
Metal Film Resistors - Through Hole 1/4watt 24.9Kohms 0.5%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 24.9Kohms 0.5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5524K900DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5524K900DHR6
Metal Film Resistors - CMF5524K900DHR6
Metal Film Resistors - Through Hole 1/4watt 24.9Kohms 0.5%

Metal Film Resistors - Through Hole 1/4watt 24.9Kohms 0.5%

Supplier's Site
Through Hole Resistors - CMF5524K900DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524K900DHR6-ND
Through Hole Resistors CMF5524K900DHR6-ND
24.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5524K900DHR6 CMF5524K900DHR6-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers