Vishay Intertechnology, Inc. Metal Film Resistors - CMF55250K00CHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55250K00CHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55250K00CHR6
Metal Film Resistors - CMF55250K00CHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55250K00CHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55250K00CHR6-ND
Through Hole Resistors CMF55250K00CHR6-ND
250 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 250 Kohm, +/0.25 Percent, 50 Ppm Vishay - 41C1826 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 250 Kohm, +/0.25 Percent, 50 Ppm Vishay
41C1826
Cmf55, 250 Kohm, +/0.25 Percent, 50 Ppm Vishay 41C1826
CMF55, 250 kOhm, +/- 0.25 Percent, 50 ppm

CMF55, 250 kOhm, +/- 0.25 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55250K00CHR6 CMF55250K00CHR6-ND 41C1826
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 250 Kohm, +/0.25 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details