Vishay Intertechnology, Inc. RES 24.3 OHM 1/2W 1% AXIAL CMF5524R300FKRE

Description
RES 24.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3 OHM 1/2W 1% AXIAL - CMF5524R300FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 1/2W 1% AXIAL
CMF5524R300FKRE
RES 24.3 OHM 1/2W 1% AXIAL CMF5524R300FKRE
RES 24.3ohm 1/2W 1% AXIAL

RES 24.3ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5524R300FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524R300FKRE-ND
Through Hole Resistors CMF5524R300FKRE-ND
24.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 24.3 1% T-1 R36 Vishay - 68P4596 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 24.3 1% T-1 R36 Vishay
68P4596
Cmf-55 24.3 1% T-1 R36 Vishay 68P4596
CMF-55 24.3 1% T-1 R36

CMF-55 24.3 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524R300FKRE CMF5524R300FKRE-ND 68P4596
Product Name RES 24.3 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 24.3 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.3 ohms 24.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details