Vishay Intertechnology, Inc. RES 25.5K OHM 1/2W 0.5% AXIAL CMF5525K500DHEA

Description
RES 25.5Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 25.5Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM 1/2W 0.5% AXIAL - CMF5525K500DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1/2W 0.5% AXIAL
CMF5525K500DHEA
RES 25.5K OHM 1/2W 0.5% AXIAL CMF5525K500DHEA
RES 25.5Kohm 1/2W 0.5% AXIAL

RES 25.5Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5525K500DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525K500DHEA-ND
Through Hole Resistors CMF5525K500DHEA-ND
25.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 25.5K .5% T-2 Ea E3 Vishay - 68P4753 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 25.5K .5% T-2 Ea E3 Vishay
68P4753
Cmf-55 25.5K .5% T-2 Ea E3 Vishay 68P4753
CMF-55 25.5K .5% T-2 EA e3

CMF-55 25.5K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5525K500DHEA CMF5525K500DHEA-ND 68P4753
Product Name RES 25.5K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 25.5K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details