Vishay Intertechnology, Inc. RES 25K OHM 1/2W 0.1% AXIAL CMF5525K000BEEA

Description
RES 25Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 25Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25K OHM 1/2W 0.1% AXIAL - CMF5525K000BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25K OHM 1/2W 0.1% AXIAL
CMF5525K000BEEA
RES 25K OHM 1/2W 0.1% AXIAL CMF5525K000BEEA
RES 25Kohm 1/2W 0.1% AXIAL

RES 25Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5525K000BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5525K000BEEA-ND
Through Hole Resistors CMF5525K000BEEA-ND
25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5525K000BEEA CMF5525K000BEEA-ND
Product Name RES 25K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers