Vishay Intertechnology, Inc. Res Metal Film 24.9K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole Bulk CMF5524K900FKEK

Description
Res Metal Film 24.9K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 24.9K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 24.9K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole Bulk - CMF5524K900FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 24.9K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole Bulk
CMF5524K900FKEK
Res Metal Film 24.9K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole Bulk CMF5524K900FKEK
Res Metal Film 24.9K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 24.9K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through-Hole Resistor - 53-CMF5524K900FKEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CMF5524K900FKEK
Through-Hole Resistor 53-CMF5524K900FKEK
Metal Film Resistors - Through Hole 1/4watt 24.9Kohms 1% Product overview: CMF5524K900FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5524K900FKEK can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/4watt 24.9Kohms 1% Product overview: CMF5524K900FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5524K900FKEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CMF5524K900FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5524K900FKEK-ND
Through Hole Resistors 541-CMF5524K900FKEK-ND
24.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number CMF5524K900FKEK 53-CMF5524K900FKEK 541-CMF5524K900FKEK-ND
Product Name Res Metal Film 24.9K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole Bulk Through-Hole Resistor Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details