Vishay Intertechnology, Inc. RES 261K OHM 1/2W 1% AXIAL CMF55261K00FHRE

Description
RES 261Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 261Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261K OHM 1/2W 1% AXIAL - CMF55261K00FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261K OHM 1/2W 1% AXIAL
CMF55261K00FHRE
RES 261K OHM 1/2W 1% AXIAL CMF55261K00FHRE
RES 261Kohm 1/2W 1% AXIAL

RES 261Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55261K00FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55261K00FHRE-ND
Through Hole Resistors CMF55261K00FHRE-ND
261 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

261 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,261Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C1965 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,261Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C1965
Resistor,metal Film,261Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C1965
Resistor,Metal Film,261KOhms,250WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,261KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55261K00FHRE CMF55261K00FHRE-ND 41C1965
Product Name RES 261K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,261Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details